Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1723161108

Description
Win Source Part Number: 1293213-1723161108 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Ultra-Fit 172316 Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 400V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications Standard Package: 800 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.181" (4.60mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.534" (13.56mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: WM11598,172316-1108 Base Product Number: 172316 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1293213-1723161108 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Ultra-Fit 172316 Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 400V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications Standard Package: 800 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.181" (4.60mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.534" (13.56mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: WM11598,172316-1108 Base Product Number: 172316 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293213-1723161108 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293213-1723161108
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293213-1723161108
Win Source Part Number: 1293213-1723161108 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Ultra-Fit 172316 Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 400V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications Standard Package: 800 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.181" (4.60mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.534" (13.56mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: WM11598,172316-1108 Base Product Number: 172316 Product Status: Obsolete

Win Source Part Number: 1293213-1723161108
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Ultra-Fit 172316
Number of Positions: 8
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 400V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications
Standard Package: 800
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.138" (3.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.181" (4.60mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.534" (13.56mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: WM11598,172316-1108
Base Product Number: 172316
Product Status: Obsolete

Buy Now Datasheet
Headers, Male Pins - 1723161108 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1723161108
Headers, Male Pins 1723161108
CONN HEADER R/A 8POS 3.5MM

CONN HEADER R/A 8POS 3.5MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1293213-1723161108 1723161108
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 400 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102322-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11158 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Headers & Wire Housings - G125-96420F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details