Molex Connector, Header, 8Pos, 2Row, 3.5Mm; Connector Systems Molex 172316-1308

Description
CONNECTOR, HEADER, 8POS, 2ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Ultra-Fit 172316 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 2ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Ultra-Fit 172316 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 3.5Mm; Connector Systems Molex - 01AH0318 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 3.5Mm; Connector Systems Molex
01AH0318
Connector, Header, 8Pos, 2Row, 3.5Mm; Connector Systems Molex 01AH0318
CONNECTOR, HEADER, 8POS, 2ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Ultra-Fit 172316 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Ultra-Fit 172316 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH0318
Product Name Connector, Header, 8Pos, 2Row, 3.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Power Connectors - 29121 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details