Molex Connector Systems Molex 172316-1208

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Ultra-Fit 172316 Series; Connector Shroud:-; Contact Material:- RoHS Compliant: Yes
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Ultra-Fit 172316 Series; Connector Shroud:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Molex - 58Y4019 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
58Y4019
Connector Systems Molex 58Y4019
Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Ultra-Fit 172316 Series; Connector Shroud:-; Contact Material:- RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Ultra-Fit 172316 Series; Connector Shroud:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58Y4019
Product Name Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products