Molex Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins 1723101204

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Ultra-Fit 172310 Package: Tray Product Status: Obsolete Base Product Number: 172310 Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications Features: Board Guide Operating Temperature: -40°C ~ 120°C Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Ultra-Fit 172310 Package: Tray Product Status: Obsolete Base Product Number: 172310 Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications Features: Board Guide Operating Temperature: -40°C ~ 120°C Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Ultra-Fit 172310 Package: Tray Product Status: Obsolete Base Product Number: 172310 Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications Features: Board Guide Operating Temperature: -40°C ~ 120°C Material Flammability Rating: UL94 V-0

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Ultra-Fit 172310
Package: Tray
Product Status: Obsolete
Base Product Number: 172310
Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications
Features: Board Guide
Operating Temperature: -40°C ~ 120°C
Material Flammability Rating: UL94 V-0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 102084-8 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details