Molex Headers, Male Pins 1723101203

Description
"Connector Header Through Hole, Right Angle 3 position 0.138"" (3.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 3 position 0.138"" (3.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM11589-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM11589-ND
Headers, Male Pins WM11589-ND
"Connector Header Through Hole, Right Angle 3 position 0.138"" (3.50mm)"

"Connector Header Through Hole, Right Angle 3 position 0.138"" (3.50mm)"

Buy Now Datasheet
CONN HEADER R/A 3POS 3.5MM - 514-1723101203 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER R/A 3POS 3.5MM
514-1723101203
CONN HEADER R/A 3POS 3.5MM 514-1723101203
CONN HEADER R/A 3POS 3.5MM

CONN HEADER R/A 3POS 3.5MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number WM11589-ND 514-1723101203
Product Name Headers, Male Pins CONN HEADER R/A 3POS 3.5MM
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
Circular Connector Assemblies - 2262-A22060-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details