Molex Connectors Crimp Housings, Series Mating PCB Headers 172298-1210

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ultra-Fit HDR VT Dual K Black 10 Circuit Connector is a vertical header with a 3.50mm pitch and features kinked pins. It is designed for power applications and has a maximum current rating of 11.0A per contact, with a voltage rating of up to 400V AC/DC. The connector is constructed from a copper alloy with gold plating over nickel for the mating area and tin over nickel for the termination area. It is compliant with RoHS standards and is glow-wire capable, ensuring safety in high-temperature environments. The connector supports a maximum of 200 mating cycles and is suitable for PCB thicknesses of 1.60mm. It is packaged in trays and is compatible with Ultra-Fit receptacle housings. The operating temperature range is from -40°C to +120°C.

Datasheet Summary
Powered by GS/AI

The Ultra-Fit HDR VT Dual K Black 10 Circuit Connector is a vertical header with a 3.50mm pitch and features kinked pins. It is designed for power applications and has a maximum current rating of 11.0A per contact, with a voltage rating of up to 400V AC/DC. The connector is constructed from a copper alloy with gold plating over nickel for the mating area and tin over nickel for the termination area. It is compliant with RoHS standards and is glow-wire capable, ensuring safety in high-temperature environments. The connector supports a maximum of 200 mating cycles and is suitable for PCB thicknesses of 1.60mm. It is packaged in trays and is compatible with Ultra-Fit receptacle housings. The operating temperature range is from -40°C to +120°C.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 172298-1210 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
172298-1210
Connectors Crimp Housings, Series Mating PCB Headers 172298-1210
ULTRA-FIT HDR VT DUAL K BLK 10CKT 15AU

ULTRA-FIT HDR VT DUAL K BLK 10CKT 15AU

Buy Now
Ultra-Fit Hdr Vt Dual K Blk 10Ckt 15Au Rohs Compliant Molex - 30AC3473 - Newark, An Avnet Company
Chicago, IL, United States
Ultra-Fit Hdr Vt Dual K Blk 10Ckt 15Au Rohs Compliant Molex
30AC3473
Ultra-Fit Hdr Vt Dual K Blk 10Ckt 15Au Rohs Compliant Molex 30AC3473
ULTRA-FIT HDR VT DUAL K BLK 10CKT 15AU ROHS COMPLIANT: YES

ULTRA-FIT HDR VT DUAL K BLK 10CKT 15AU ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ultra-Fit Hdr Vt Dual K Blk 10Ckt 15Au Molex - 77AC7445 - Newark, An Avnet Company
Chicago, IL, United States
Ultra-Fit Hdr Vt Dual K Blk 10Ckt 15Au Molex
77AC7445
Ultra-Fit Hdr Vt Dual K Blk 10Ckt 15Au Molex 77AC7445
ULTRA-FIT HDR VT DUAL K BLK 10CKT 15AU

ULTRA-FIT HDR VT DUAL K BLK 10CKT 15AU

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172298-1210 172298-1210 30AC3473
Product Name Connectors Crimp Housings, Series Mating PCB Headers Ultra-Fit Hdr Vt Dual K Blk 10Ckt 15Au Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details