Molex Connectors Crimp Housings, Series Mating PCB Headers 172298-1108

Description
ULTRA-FIT HDR VT DUAL K BLK 08CKT TIN
Request a Quote Datasheet
Description
ULTRA-FIT HDR VT DUAL K BLK 08CKT TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 172298-1108 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
172298-1108
Connectors Crimp Housings, Series Mating PCB Headers 172298-1108
ULTRA-FIT HDR VT DUAL K BLK 08CKT TIN

ULTRA-FIT HDR VT DUAL K BLK 08CKT TIN

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 8Pos, 2Row, 3.5Mm; Connector Systems Molex - 01AH0308 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 3.5Mm; Connector Systems Molex
01AH0308
Connector, Header, 8Pos, 2Row, 3.5Mm; Connector Systems Molex 01AH0308
CONNECTOR, HEADER, 8POS, 2ROW, 3.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172298 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 3.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172298 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ultra-Fit Hdr Vt Dual K Blk 08Ckt Tin Rohs Compliant Molex - 30AC3471 - Newark, An Avnet Company
Chicago, IL, United States
Ultra-Fit Hdr Vt Dual K Blk 08Ckt Tin Rohs Compliant Molex
30AC3471
Ultra-Fit Hdr Vt Dual K Blk 08Ckt Tin Rohs Compliant Molex 30AC3471
ULTRA-FIT HDR VT DUAL K BLK 08CKT TIN ROHS COMPLIANT: YES

ULTRA-FIT HDR VT DUAL K BLK 08CKT TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172298-1108 172298-1108 01AH0308 30AC3471
Product Name Connectors Crimp Housings, Series Mating PCB Headers Connector, Header, 8Pos, 2Row, 3.5Mm; Connector Systems Molex Ultra-Fit Hdr Vt Dual K Blk 08Ckt Tin Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-CKB.H08.ELLS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details