Molex Connector, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex 172286-1206

Description
CONNECTOR, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex - 49Y0173 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex
49Y0173
Connector, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex 49Y0173
CONNECTOR, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 49Y0173
Product Name Connector, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
Smart Outdoor Plugs - PQR10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-04-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details