Molex Connector, Header, 2Pos, 1Row, 3.5Mm; Connector Systems Molex 172286-1202

Description
CONNECTOR, HEADER, 2POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 3.5Mm; Connector Systems Molex - 49Y0169 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 3.5Mm; Connector Systems Molex
49Y0169
Connector, Header, 2Pos, 1Row, 3.5Mm; Connector Systems Molex 49Y0169
CONNECTOR, HEADER, 2POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 49Y0169
Product Name Connector, Header, 2Pos, 1Row, 3.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1561050 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Panel
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details