Headers & Wire Housings ULTRAFIT 3.5MM 5CKT HDR VT SGL K BLK TIN Product overview: 172286-1105 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172286-1105 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018513-172286-1105
Number of Positions: 5
Pitch: 3.5052 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Kinked Pin
Fastening Type: Latch
Number of Circuits: 5
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1722862104; 1722862103; 172286-1202; 77311-4AJC03LF; 77311-4AMC05LF; 172732-51722861105;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-172286-1105 | 172286-1105 | 1018513-172286-1105 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 172286-1105 | |
| Voltage Rating | 400 volts |