Molex Wtb Housing, Rcpt, 8Pos, 2Row, 3.5Mm; Product Range Molex 1722583108

Description
WTB HOUSING, RCPT, 8POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 8POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 8Pos, 2Row, 3.5Mm; Product Range Molex - 99AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 8Pos, 2Row, 3.5Mm; Product Range Molex
99AC7777
Wtb Housing, Rcpt, 8Pos, 2Row, 3.5Mm; Product Range Molex 99AC7777
WTB HOUSING, RCPT, 8POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 8POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC7777
Product Name Wtb Housing, Rcpt, 8Pos, 2Row, 3.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details