Molex Wtb Housing, Rcpt, 4Pos, 2Row, 3.5Mm; Product Range Molex 1722583104

Description
WTB HOUSING, RCPT, 4POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 4POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 4Pos, 2Row, 3.5Mm; Product Range Molex - 99AC7775 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 4Pos, 2Row, 3.5Mm; Product Range Molex
99AC7775
Wtb Housing, Rcpt, 4Pos, 2Row, 3.5Mm; Product Range Molex 99AC7775
WTB HOUSING, RCPT, 4POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 4POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC7775
Product Name Wtb Housing, Rcpt, 4Pos, 2Row, 3.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details