Molex Connector Housing, Rcpt, 12Pos, 3.5Mm Rohs Compliant Molex 172258-3112

Description
CONNECTOR HOUSING, RCPT, 12POS, 3.5MM ROHS COMPLIANT: YES
Description
CONNECTOR HOUSING, RCPT, 12POS, 3.5MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 3.5Mm Rohs Compliant Molex - 85AJ7013 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 3.5Mm Rohs Compliant Molex
85AJ7013
Connector Housing, Rcpt, 12Pos, 3.5Mm Rohs Compliant Molex 85AJ7013
CONNECTOR HOUSING, RCPT, 12POS, 3.5MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 12POS, 3.5MM ROHS COMPLIANT: YES

Supplier's Site
Connector Housing, Rcpt, 12Pos, 3.5Mm; Product Range Molex - 23AH1413 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 3.5Mm; Product Range Molex
23AH1413
Connector Housing, Rcpt, 12Pos, 3.5Mm; Product Range Molex 23AH1413
CONNECTOR HOUSING, RCPT, 12POS, 3.5MM; Product Range:Ultra-Fit 172258 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series 172253 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 3.5MM; Product Range:Ultra-Fit 172258 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series 172253 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85AJ7013
Product Name Connector Housing, Rcpt, 12Pos, 3.5Mm Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details