Molex Conn Housing, Rcpt, 10Pos, 2Row, 3.5Mm; Product Range Molex 172258-1110

Description
CONN HOUSING, RCPT, 10POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 10POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 10Pos, 2Row, 3.5Mm; Product Range Molex - 49Y0130 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 10Pos, 2Row, 3.5Mm; Product Range Molex
49Y0130
Conn Housing, Rcpt, 10Pos, 2Row, 3.5Mm; Product Range Molex 49Y0130
CONN HOUSING, RCPT, 10POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONN HOUSING, RCPT, 10POS, 2ROW, 3.5MM; Product Range:Ultra-Fit; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49Y0130
Product Name Conn Housing, Rcpt, 10Pos, 2Row, 3.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details