Molex Wtb Housing, Rcpt, 6Pos, 1Row, 3.5Mm; Product Range Molex 1722563106

Description
WTB HOUSING, RCPT, 6POS, 1ROW, 3.5MM; Product Range:Ultra-Fit 172256; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit 172256 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 1ROW, 3.5MM; Product Range:Ultra-Fit 172256; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit 172256 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 1Row, 3.5Mm; Product Range Molex - 99AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 1Row, 3.5Mm; Product Range Molex
99AC7774
Wtb Housing, Rcpt, 6Pos, 1Row, 3.5Mm; Product Range Molex 99AC7774
WTB HOUSING, RCPT, 6POS, 1ROW, 3.5MM; Product Range:Ultra-Fit 172256; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit 172256 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 1ROW, 3.5MM; Product Range:Ultra-Fit 172256; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit 172256 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC7774
Product Name Wtb Housing, Rcpt, 6Pos, 1Row, 3.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details