Molex Rectangular Connector Housings 1722563102

Description
"2 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - WM26332-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM26332-ND
Rectangular Connector Housings WM26332-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Ultra-Fit 172256 Number of Positions: 2 Pitch: 0.138" (3.50mm) Connector Type: Receptacle Contact Type: Female Socket Package: Bulk Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Ultra-Fit 172256
Number of Positions: 2
Pitch: 0.138" (3.50mm)
Connector Type: Receptacle
Contact Type: Female Socket
Package: Bulk
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-1722563102
Electronic Connector 319-1722563102
CONN RCPT HSG 2POS 3.50MM Product overview: 1722563102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1722563102 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 2POS 3.50MM Product overview: 1722563102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1722563102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM26332-ND 319-1722563102
Product Name Rectangular Connector Housings Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data