Molex Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings 1722561104

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Ultra-Fit 172256 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: Pitch Mounting Type: Free Hanging (In-Line) Contact Termination: Crimp
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Ultra-Fit 172256 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: Pitch Mounting Type: Free Hanging (In-Line) Contact Termination: Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Ultra-Fit 172256 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: Pitch Mounting Type: Free Hanging (In-Line) Contact Termination: Crimp

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: Ultra-Fit 172256
Package: Bulk
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: Pitch
Mounting Type: Free Hanging (In-Line)
Contact Termination: Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-1722561104
Electronic Connector 319-1722561104
Conn Housing F 4 POS 3.5mm Crimp ST Cable Mount Black Ultra-Fit™ Bag Product overview: 1722561104 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1722561104 can be used for catalog matching and distributor lookup.

Conn Housing F 4 POS 3.5mm Crimp ST Cable Mount Black Ultra-Fit™ Bag Product overview: 1722561104 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1722561104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - WM11610-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM11610-ND
Rectangular Connector Housings WM11610-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-1722561104 WM11610-ND
Product Name Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products