Molex Connector Housing, Rcpt, 2Pos, 3.5Mm; Product Range Molex 172256-4102

Description
CONNECTOR HOUSING, RCPT, 2POS, 3.5MM; Product Range:Ultra-Fit 172256 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series 172253 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS, 3.5MM; Product Range:Ultra-Fit 172256 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series 172253 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 3.5Mm; Product Range Molex - 23AH1406 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 3.5Mm; Product Range Molex
23AH1406
Connector Housing, Rcpt, 2Pos, 3.5Mm; Product Range Molex 23AH1406
CONNECTOR HOUSING, RCPT, 2POS, 3.5MM; Product Range:Ultra-Fit 172256 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series 172253 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 3.5MM; Product Range:Ultra-Fit 172256 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit Series 172253 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AH1406
Product Name Connector Housing, Rcpt, 2Pos, 3.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details