Molex Wtb Housing, Rcpt, 2Pos, 1Row, 3.5Mm; Product Range Molex 172256-1102

Description
WTB HOUSING, RCPT, 2POS, 1ROW, 3.5MM; Product Range:Ultra-Fit 172256; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit 172256 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 2POS, 1ROW, 3.5MM; Product Range:Ultra-Fit 172256; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit 172256 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 2Pos, 1Row, 3.5Mm; Product Range Molex - 49Y0099 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 2Pos, 1Row, 3.5Mm; Product Range Molex
49Y0099
Wtb Housing, Rcpt, 2Pos, 1Row, 3.5Mm; Product Range Molex 49Y0099
WTB HOUSING, RCPT, 2POS, 1ROW, 3.5MM; Product Range:Ultra-Fit 172256; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit 172256 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 2POS, 1ROW, 3.5MM; Product Range:Ultra-Fit 172256; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.5mm; For Use With:Molex Ultra-Fit 172256 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49Y0099
Product Name Wtb Housing, Rcpt, 2Pos, 1Row, 3.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details