Molex Connector, Rcpt, 6Pos, 1Row, 3.5Mm; Pitch Spacing Molex 172256-1006

Description
CONNECTOR, RCPT, 6POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Ultra-Fit 172256 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Ultra-Fit 172256 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 3.5Mm; Pitch Spacing Molex - 58Y3984 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 3.5Mm; Pitch Spacing Molex
58Y3984
Connector, Rcpt, 6Pos, 1Row, 3.5Mm; Pitch Spacing Molex 58Y3984
CONNECTOR, RCPT, 6POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Ultra-Fit 172256 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Ultra-Fit 172256 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58Y3984
Product Name Connector, Rcpt, 6Pos, 1Row, 3.5Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details