Molex Connector, Rcpt, 4Pos, 1Row, 3.5Mm; Pitch Spacing Molex 172256-1004

Description
CONNECTOR, RCPT, 4POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Ultra-Fit 172256 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Ultra-Fit 172256 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 3.5Mm; Pitch Spacing Molex - 58Y3983 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 3.5Mm; Pitch Spacing Molex
58Y3983
Connector, Rcpt, 4Pos, 1Row, 3.5Mm; Pitch Spacing Molex 58Y3983
CONNECTOR, RCPT, 4POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Ultra-Fit 172256 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Ultra-Fit 172256 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58Y3983
Product Name Connector, Rcpt, 4Pos, 1Row, 3.5Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details