Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 172253-7123

Description
CUT STRIP - ULTRA-FIT CRIMP TERM 20-22 TIN
Request a Quote Datasheet
Description
CUT STRIP - ULTRA-FIT CRIMP TERM 20-22 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 172253-7123 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
172253-7123
Connectors Crimp Contacts, Commercial, Stamped & Formed 172253-7123
CUT STRIP - ULTRA-FIT CRIMP TERM 20-22 TIN

CUT STRIP - ULTRA-FIT CRIMP TERM 20-22 TIN

Buy Now
Ultra-Fit Crimp Term 20-22 Tin Pre-P Rohs Compliant Molex - 23AH1403 - Newark, An Avnet Company
Chicago, IL, United States
Ultra-Fit Crimp Term 20-22 Tin Pre-P Rohs Compliant Molex
23AH1403
Ultra-Fit Crimp Term 20-22 Tin Pre-P Rohs Compliant Molex 23AH1403
ULTRA-FIT CRIMP TERM 20-22 TIN PRE-P ROHS COMPLIANT: YES

ULTRA-FIT CRIMP TERM 20-22 TIN PRE-P ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, Crimp, 22-20Awg; Product Range Molex - 91AH5614 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-20Awg; Product Range Molex
91AH5614
Contact, Socket, Crimp, 22-20Awg; Product Range Molex 91AH5614
CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:Ultra-Fit 172253 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:Ultra-Fit 172253 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172253-7123 23AH1403 91AH5614
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Ultra-Fit Crimp Term 20-22 Tin Pre-P Rohs Compliant Molex Contact, Socket, Crimp, 22-20Awg; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details