Molex Contact, Socket, 20Awg, Crimp; Product Range Molex 172253-3123

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 49Y0091 is a female crimp terminal designed for use with 20-22 AWG wire sizes, specifically within the Ultra-Fit,Ñ¢ series. It features a tin over nickel plating for enhanced conductivity and corrosion resistance. The terminal supports a maximum current of 14.0A and a voltage rating of 400V AC/DC. It is suitable for power applications and has a durability rating of 25 mating cycles. The product is packaged on a reel and is compliant with RoHS standards. It is intended for use with compatible Ultra-Fit,Ñ¢ receptacle housings and requires specific crimp tooling for proper installation.

Datasheet Summary
Powered by GS/AI

The Molex 49Y0091 is a female crimp terminal designed for use with 20-22 AWG wire sizes, specifically within the Ultra-Fit,Ñ¢ series. It features a tin over nickel plating for enhanced conductivity and corrosion resistance. The terminal supports a maximum current of 14.0A and a voltage rating of 400V AC/DC. It is suitable for power applications and has a durability rating of 25 mating cycles. The product is packaged on a reel and is compliant with RoHS standards. It is intended for use with compatible Ultra-Fit,Ñ¢ receptacle housings and requires specific crimp tooling for proper installation.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 20Awg, Crimp; Product Range Molex - 49Y0091 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Molex
49Y0091
Contact, Socket, 20Awg, Crimp; Product Range Molex 49Y0091
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Ultra-Fit 172253 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Ultra-Fit 172253 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 172253-3123 49Y0091
Product Name Contact, Socket, 20Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details