Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022464-172253-3112
Connector Type: Connector, PCB, Power
Termination: Crimp
Gender: Female
Length: 19.87 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 170366-1; 640250-3; 171639-1; 39-00-0039; 39-00-0041; 02-09-2103172253-311
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire/Cable Gauge: 18 AWG
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 20 AWG
Plating Thickness: 762 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022464-172253-3112 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 172253-3112 |