Molex Contact, Socket, 20Awg, Crimp; Product Range Molex 172253-3111

Description
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Ultra-Fit 172253 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Ultra-Fit 172253 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20Awg, Crimp; Product Range Molex - 49Y0089 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Molex
49Y0089
Contact, Socket, 20Awg, Crimp; Product Range Molex 49Y0089
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Ultra-Fit 172253 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Ultra-Fit 172253 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49Y0089
Product Name Contact, Socket, 20Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products