TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series; SVHC:No SVHC (15-Jan-2019); Current per Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 68Y6585 |
| Product Name | Terminal, Pcb, 1.1Mm; Tab Size Metric Molex |
| Terminal Type | Splice/PCB Terminal |