Molex Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Contact Termination Type Molex 172159-0610

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Contact Termination Type Molex - 83X7944 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Contact Termination Type Molex
83X7944
Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Contact Termination Type Molex 83X7944
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:10Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:10Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 172159-0610 83X7944
Product Name Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Contact Termination Type Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products