The Connector, Rcpt, 9Pos, 1Row, 3.96Mm is a female edge card connector designed for wire-to-board applications. It features a 3.96mm pitch and accommodates up to 9 circuits. The connector is constructed from Nylon 6/6 with a flammability rating of UL94-V2, ensuring durability and safety in various environments. It operates effectively within a temperature range of -40°C to +105°C and has a maximum current rating of 7.0A per contact, with a voltage rating of 250V. The connector is designed for right-angle orientation and includes features such as positive locking, PCB retention, and keying to prevent mismating. It is RoHS compliant and packaged in bags for convenience. This product is suitable for use with the 172160 series crimp contacts.
Connector
EDGEMATE 156 HSG HOOK RIB 09 CKT
CONNECTOR, RCPT, 9POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:9Contacts; No. of Rows:1RowsRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 172159-0609 | 77AC7412 | 83X7943 |
| Product Name | Edgemate 156 Hsg Hook Rib 09 Ckt Molex | Connector, Rcpt, 9Pos, 1Row, 3.96Mm; Contact Termination Type Molex | |
| Termination | Crimp |