Molex Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Contact Termination Type Molex 172159-0606

Description
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:6Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Description
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:6Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 6Pos, 1Row, 3.96Mm is a female edge card connector designed for wire-to-board applications. It features a 3.96mm pitch and accommodates up to six circuits. The connector is constructed from nylon 6/6 with a flammability rating of UL94-V2 and is compliant with RoHS standards. It has a maximum current rating of 7.0A per contact and can handle voltages up to 250V. The operating temperature range is from -40°C to +105°C. This connector is suitable for use with the 172160 series crimp contacts and includes features such as positive locking and PCB retention. It is packaged in bags and is designed for straddle mount-edge card termination.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 6Pos, 1Row, 3.96Mm is a female edge card connector designed for wire-to-board applications. It features a 3.96mm pitch and accommodates up to six circuits. The connector is constructed from nylon 6/6 with a flammability rating of UL94-V2 and is compliant with RoHS standards. It has a maximum current rating of 7.0A per contact and can handle voltages up to 250V. The operating temperature range is from -40°C to +105°C. This connector is suitable for use with the 172160 series crimp contacts and includes features such as positive locking and PCB retention. It is packaged in bags and is designed for straddle mount-edge card termination.

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Contact Termination Type Molex - 83X7940 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Contact Termination Type Molex
83X7940
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Contact Termination Type Molex 83X7940
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:6Contacts; No. of Rows:1RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:6Contacts; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83X7940
Product Name Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Contact Termination Type Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details