Molex Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Contact Termination Type Molex 172159-0605

Description
CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:5Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:5Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Contact Termination Type Molex - 83X7939 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Contact Termination Type Molex
83X7939
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Contact Termination Type Molex 83X7939
CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:5Contacts; No. of Rows:1RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:5Contacts; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site
Edgemate 156 Hsg Hook Rib 05 Ckt Rohs Compliant Molex - 30AC3453 - Newark, An Avnet Company
Chicago, IL, United States
Edgemate 156 Hsg Hook Rib 05 Ckt Rohs Compliant Molex
30AC3453
Edgemate 156 Hsg Hook Rib 05 Ckt Rohs Compliant Molex 30AC3453
EDGEMATE 156 HSG HOOK RIB 05 CKT ROHS COMPLIANT: YES

EDGEMATE 156 HSG HOOK RIB 05 CKT ROHS COMPLIANT: YES

Supplier's Site
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 31Y5799 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Pitch Spacing Molex
31Y5799
Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Pitch Spacing Molex 31Y5799
CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:EdgeMate 172159 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:EdgeMate 172159 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83X7939 30AC3453
Product Name Connector, Rcpt, 5Pos, 1Row, 3.96Mm; Contact Termination Type Molex Edgemate 156 Hsg Hook Rib 05 Ckt Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYB-M60 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details