Molex Electronic Connector 172159-0604

Description
4 Pos 3.96mm Pitch Right Angle Female Connector Housing Product overview: 172159-0604 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172159-0604 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 3.96mm Pitch Right Angle Female Connector Housing Product overview: 172159-0604 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172159-0604 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-172159-0604
Electronic Connector 2027-172159-0604
4 Pos 3.96mm Pitch Right Angle Female Connector Housing Product overview: 172159-0604 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172159-0604 can be used for catalog matching and distributor lookup.

4 Pos 3.96mm Pitch Right Angle Female Connector Housing Product overview: 172159-0604 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172159-0604 can be used for catalog matching and distributor lookup.

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 172159-0604 - 1185249-172159-0604 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 172159-0604
1185249-172159-0604
Card Edge Connectors - Edgeboard Connectors - 172159-0604 1185249-172159-0604
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185249-172159-0604 Packaging: Bulk Number of Positions: 4 Pitch: 3.96 mm Color: White Number of Rows: 1 Number of Contacts: 4 Gender: Female Length: 26.26 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Insulation Material: Nylon Card Thickness: 1.5748 mm Width: 16 mm Categories: Card Edge Connectors - Edgeboard Connectors Case / Package: 0604 Alternative Parts (Cross-Reference): 172159-0604.; 1721590604; 1721590604.; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 7.6 mm Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C REACH SVHC: Unknown Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Max Operating Temperature: 75 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185249-172159-0604
Packaging: Bulk
Number of Positions: 4
Pitch: 3.96 mm
Color: White
Number of Rows: 1
Number of Contacts: 4
Gender: Female
Length: 26.26 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Insulation Material: Nylon
Card Thickness: 1.5748 mm
Width: 16 mm
Categories: Card Edge Connectors - Edgeboard Connectors
Case / Package: 0604
Alternative Parts (Cross-Reference): 172159-0604.; 1721590604; 1721590604.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 7.6 mm
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 75 °C

Buy Now
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Contact Termination Type Molex - 83X7938 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Contact Termination Type Molex
83X7938
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Contact Termination Type Molex 83X7938
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:4Contacts; No. of Rows:1RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:4Contacts; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-172159-0604 1185249-172159-0604 83X7938
Product Name Electronic Connector Card Edge Connectors - Edgeboard Connectors - 172159-0604 Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Contact Termination Type Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products