Molex Edgemate 156 Hsg Hook 02 Ckt Molex 172159-0502

Description
EDGEMATE 156 HSG HOOK 02 CKT
Datasheet
Description
EDGEMATE 156 HSG HOOK 02 CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgemate 156 Hsg Hook 02 Ckt Molex - 77AC7405 - Newark, An Avnet Company
Chicago, IL, United States
Edgemate 156 Hsg Hook 02 Ckt Molex
77AC7405
Edgemate 156 Hsg Hook 02 Ckt Molex 77AC7405
EDGEMATE 156 HSG HOOK 02 CKT

EDGEMATE 156 HSG HOOK 02 CKT

Supplier's Site
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Contact Termination Type Molex - 83X7936 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Contact Termination Type Molex
83X7936
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Contact Termination Type Molex 83X7936
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:2Contacts; No. of Rows:1RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:2Contacts; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 77AC7405 83X7936
Product Name Edgemate 156 Hsg Hook 02 Ckt Molex Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Contact Termination Type Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products