Manufacturer: Molex
Win Source Part Number: 1332694-1720650006
Category: Connectors, Interconnects>Rectan
Packaging: Tray
Number of Positions: 6
Features: Board Guide, Glow Wire Compliant
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Telecommunications
Standard Package: 960
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.224" (5.70mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.224" (5.70mm)
Contact Length - Post: 0.147" (3.73mm)
Insulation Height: 0.583" (14.80mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM10399,172065-0006
Base Product Number: 172065
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1332694-1720650006 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |