Molex Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex 172065-0310

Description
CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mega-Fit 172065 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mega-Fit 172065 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex - 74AC2563 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex
74AC2563
Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex 74AC2563
CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mega-Fit 172065 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Mega-Fit 172065 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 74AC2563
Product Name Connector, Header, 10Pos, 2Row, 5.7Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Headers & Wire Housings - B5741-210-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details