Molex Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex 172065-0306

Description
CONNECTOR, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex - 33AC4736 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex
33AC4736
Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex 33AC4736
CONNECTOR, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 33AC4736
Product Name Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details