CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series; Connector Shroud:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 33AC4734 |
| Product Name | Connector, Header, 2Pos, 2Row; Connector Systems Molex |
| Device Type | Power |