Molex Connector, Header, 2Pos, 2Row; Connector Systems Molex 172065-0002

Description
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Row; Connector Systems Molex - 23X5834 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row; Connector Systems Molex
23X5834
Connector, Header, 2Pos, 2Row; Connector Systems Molex 23X5834
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 23X5834
Product Name Connector, Header, 2Pos, 2Row; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A42S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose - L1430RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details