Molex Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Molex 172064-0008

Description
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Molex - 23X5831 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Molex
23X5831
Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Molex 23X5831
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 23X5831
Product Name Connector, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C24 Screw Mount Power Inlet - 83030500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-03/017-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details