Molex Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex 172064-0004

Description
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex - 23X5829 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex
23X5829
Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex 23X5829
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 23X5829
Product Name Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Rectangular Power Connectors - 1-1586586-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details