Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
172064-0004 -- PCB HEADERS
Molex
PCB Headers
172064-0004
Description
Connector
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Connector
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
172064-0004
172064-0004
Connector
Connector
Buy Now
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7975917
PCB Headers
7975917
Molex 172064-0004 PCB Header
Molex 172064-0004 PCB Header
Supplier's Site
Technical Specifications
Powell Electronics, Inc.
RS Components, Ltd.
Product Category
Electrical Connectors
Electrical Connectors
Product Number
172064-0004
7975917
Product Name
PCB Headers
Connector Type
Wire to Board Connector
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
QL-Custom Technology Limited
DEUTSCH 9pin female connector
QLC16014
View Details
Anderson Power Products
Powerpole ® 15-45 Standard Housings Pink
1327G22
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2
suppliers
Amphenol Communications Solutions
PCI Express
10018783-00200TLF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3
suppliers
RS Components, Ltd.
PCB Headers
1224732
Specs
Connector Type
Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry
Straight; Straight
Termination
Solder
View Details