Mega-Fit RA Hdr Assy 2 ckt 15 micro inch Gold (Au)
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series; Connector Shroud:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 172064-0002 | 23X5828 |
| Product Name | Connectors Power | Connector, Header, 2Pos, 2Row; Connector Systems Molex |
| Device Type | Power |