Molex Circular Connectors - 171983-2042 171983-2042

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034949-171983-2042 Number of Positions: 42 Connector Type: Receptacle Number of Rows: 2 Termination: Solder Gender: Receptacle Number of Circuits: 42 Orientation: Vertical Contact Plating: Gold Number of Pins: 42 Plating: Tin Categories: Circular Connectors Alternative Parts (Cross-Reference): MBG30R11; MBG30R1171983-2042.; 1719832042; 1719832042.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034949-171983-2042 Number of Positions: 42 Connector Type: Receptacle Number of Rows: 2 Termination: Solder Gender: Receptacle Number of Circuits: 42 Orientation: Vertical Contact Plating: Gold Number of Pins: 42 Plating: Tin Categories: Circular Connectors Alternative Parts (Cross-Reference): MBG30R11; MBG30R1171983-2042.; 1719832042; 1719832042.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 171983-2042 - 1034949-171983-2042 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 171983-2042
1034949-171983-2042
Circular Connectors - 171983-2042 1034949-171983-2042
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034949-171983-2042 Number of Positions: 42 Connector Type: Receptacle Number of Rows: 2 Termination: Solder Gender: Receptacle Number of Circuits: 42 Orientation: Vertical Contact Plating: Gold Number of Pins: 42 Plating: Tin Categories: Circular Connectors Alternative Parts (Cross-Reference): MBG30R11; MBG30R1171983-2042.; 1719832042; 1719832042.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034949-171983-2042
Number of Positions: 42
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Gender: Receptacle
Number of Circuits: 42
Orientation: Vertical
Contact Plating: Gold
Number of Pins: 42
Plating: Tin
Categories: Circular Connectors
Alternative Parts (Cross-Reference): MBG30R11; MBG30R1171983-2042.; 1719832042; 1719832042.;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
Electronic Connector
2004-171983-2042
Electronic Connector 2004-171983-2042
I/O Connectors NanoPtich Vert Recp TH 42Ckt w/Cap Product overview: 171983-2042 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-171983-2042 can be used for catalog matching and distributor lookup.

I/O Connectors NanoPtich Vert Recp TH 42Ckt w/Cap Product overview: 171983-2042 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-171983-2042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 1237245 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1237245
PCB Sockets 1237245
Molex 171983-2042 PCB Socket

Molex 171983-2042 PCB Socket

Supplier's Site
PCB Sockets - 1618004 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1618004
PCB Sockets 1618004
Molex 171983-2042 PCB Socket

Molex 171983-2042 PCB Socket

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors I/O - SAS, Mini-SAS. SCSI, VHDCI,PCIE - 171983-2042 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - SAS, Mini-SAS. SCSI, VHDCI,PCIE
171983-2042
Connectors I/O - SAS, Mini-SAS. SCSI, VHDCI,PCIE 171983-2042
NANO-PITCH I/O CONN, VERT RCPT TH, W/DUST CAP, 42POS

NANO-PITCH I/O CONN, VERT RCPT TH, W/DUST CAP, 42POS

Buy Now
Connector, I/o, Rcpt, 42Pos, Th; No. Of Contacts Molex - 79Y3543 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Rcpt, 42Pos, Th; No. Of Contacts Molex
79Y3543
Connector, I/o, Rcpt, 42Pos, Th; No. Of Contacts Molex 79Y3543
CONNECTOR, I/O, RCPT, 42POS, TH; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:Nano-Pitch I/O 171983 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, I/O, RCPT, 42POS, TH; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:Nano-Pitch I/O 171983 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, I/o, Rcpt, 42Pos, Th; No. Of Contacts Molex - 82Y7668 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Rcpt, 42Pos, Th; No. Of Contacts Molex
82Y7668
Connector, I/o, Rcpt, 42Pos, Th; No. Of Contacts Molex 82Y7668
CONNECTOR, I/O, RCPT, 42POS, TH; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:Nano-Pitch I/O 171983 Series; Connector Mounting:PCB Mount; Contact Plating:GoldRoHS Compliant: Yes

CONNECTOR, I/O, RCPT, 42POS, TH; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:Nano-Pitch I/O 171983 Series; Connector Mounting:PCB Mount; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1034949-171983-2042 2004-171983-2042 1237245 171983-2042 171983-2042 79Y3543
Product Name Circular Connectors - 171983-2042 Electronic Connector PCB Sockets Connectors I/O - SAS, Mini-SAS. SCSI, VHDCI,PCIE Connector, I/o, Rcpt, 42Pos, Th; No. Of Contacts Molex
Connector Type Circular / Cylindrical Connectors Micro Connector and Nano Connector
Termination Solder Solder Through Hole
Mounting Surface Mount Through hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
MicroSpace™ 1.27mm - 10143535-110KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
3 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Assemblies - A134729-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers