Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
171977-1213 -- SL LCP RTA HDR ASY PEG SMT 30AU 13CKT R MOLEX
Molex
Sl Lcp Rta Hdr Asy Peg Smt 30Au 13Ckt R Molex
171977-1213
Description
SL LCP RTA HDR ASY PEG SMT 30AU 13CKT R
Newark, An Avnet Company
Done
Description
SL LCP RTA HDR ASY PEG SMT 30AU 13CKT R
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sl Lcp Rta Hdr Asy Peg Smt 30Au 13Ckt R Molex
84AC5091
Sl Lcp Rta Hdr Asy Peg Smt 30Au 13Ckt R Molex
84AC5091
SL LCP RTA HDR ASY PEG SMT 30AU 13CKT R
SL LCP RTA HDR ASY PEG SMT 30AU 13CKT R
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
84AC5091
Product Name
Sl Lcp Rta Hdr Asy Peg Smt 30Au 13Ckt R Molex
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - SMT Pogo Pin 10mm
Specs
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
SCHURTER Inc
6061 Connector Inlet 10A C18 Schurter
3-103-455
View Details
Beckhoff Automation LLC
ZS7000-0004 | Socket, field assembly, shielded
View Details
Strainsert
Transducer Receptacles
PT02H-10-6P
Specs
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details