Molex Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex 171977-0003

Description
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 171977 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 171977 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 75AC5827 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex
75AC5827
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex 75AC5827
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 171977 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 171977 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 70AC8914 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
70AC8914
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 70AC8914
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:SL 171977 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:SL 171977 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 75AC5827 70AC8914
Product Name Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts .250
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
D-Sub Standard Board Mount - D09S33E6GX09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details