Molex Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex 171977-0002

Description
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:SL 171977 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:SL 171977 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 75AC5826 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex
75AC5826
Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex 75AC5826
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:SL 171977 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:SL 171977 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 70AC8913 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
70AC8913
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 70AC8913
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:SL 171977 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:SL 171977 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 75AC5826 70AC8913
Product Name Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Molex Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366057-67996-206HLF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
View Details
2 suppliers
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details