Molex Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 171974-0003

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 70AC8910 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
70AC8910
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 70AC8910
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 171974 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 171974 Series RoHS Compliant: Yes

Supplier's Site
Sl Lcp Rtan Hdr Assy Th Mattin 03 Ckt Molex - 44AJ5554 - Newark, An Avnet Company
Chicago, IL, United States
Sl Lcp Rtan Hdr Assy Th Mattin 03 Ckt Molex
44AJ5554
Sl Lcp Rtan Hdr Assy Th Mattin 03 Ckt Molex 44AJ5554
SL LCP RtAn Hdr Assy TH MatTin 03 Ckt

SL LCP RtAn Hdr Assy TH MatTin 03 Ckt

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 171974-0003 70AC8910
Product Name Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045520-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details