Connector
SL HDR,SNGL ROW,5P,VERT LCP,SMT 2.54MM
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SL 171973 Series; Connector Shroud:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 171973-0005 | 171973-0005 | 70AC8908 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex |