Molex Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex 171857-0006

Description
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Power; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 171857 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Power; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 171857 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH0287 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH0287
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH0287
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Power; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 171857 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Power; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 171857 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH0287
Product Name Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-30 Plug - 88030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-30
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3959-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers