Connector
Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 171857 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 171857-0004 | 7922907 | 7922907P | 20X0687 |
| Product Name | PCB Headers | PCB Headers | Connector Systems Molex | |
| Connector Type | Wire to Board Connector |