Manufacturer: Molex, LLC
Win Source Part Number: 905483-1718563003
Series: KK254, 171856
Features: Connector Header Through Hole 3 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Through Hole
Family Name: 171856
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 171856-3003, WM10557TR, WM10557CT, WM10557DKRINACTIVE, WM10557DKR-ND, WM10557DKR
Conn Wire to Board HDR 3 POS 2.54mm Solder ST Thru-Hole T/R Product overview: 1718563003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1718563003 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
CONN HEADER VERT 3POS 2.54MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 905483-1718563003 | 314-1718563003 | WM10557CT-ND |
| Product Name | Rectangular Connectors - 1718563003 | Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |